ASTM F991M

Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric]

inactive
Buy Now
Organization: ASTM
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies.

Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm.

 Assemblies shall be installed at the lowest point of a tank or rudder for draining during dry docking.

The values stated in SI units are to be regarded as the standard.

Document History

ASTM F991M
May 1, 2004
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric]
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate...
May 1, 2004
Standard Specification for Docking/Drain Plug and Boss Assemblies (Metric)
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate...
February 15, 1995
Standard Specification for Docking/Drain Plug and Boss Assemblies (Metric)
1. Scope 1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and...

References

Advertisement