ASTM F991M

Standard Specification for Docking/Drain Plug and Boss Assemblies (Metric)

inactive
Buy Now
Organization: ASTM
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies.

Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm.

Assemblies shall be installed at the lowest point of a tank or rudder for draining during dry docking.

The values stated in SI units are to be regarded as the standard.

Document History

May 1, 2004
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric]
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate...
ASTM F991M
May 1, 2004
Standard Specification for Docking/Drain Plug and Boss Assemblies (Metric)
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate...
February 15, 1995
Standard Specification for Docking/Drain Plug and Boss Assemblies (Metric)
1. Scope 1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and...

References

Advertisement