1.1 This specification applies to interconnections of surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. 1.2 This specification includes dimensions and tolerances for both driving and driven elements. 1.3 The specifications given in...
1.1 This specification applies to interconnections of surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. 1.2 This specification includes dimensions and tolerances for both driving and driven elements. 1.3 The specifications given in...
1.1 This specification applies to interconnections of surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. 1.2 This specification includes dimensions and tolerances for both driving and driven elements. 1.3 The specifications given in...
1.1 This specification applies to interconnections of surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. 1.2 This specification includes dimensions and tolerances for both driving and driven elements. 1.3 The values stated in SI...
This specification applies to interconnections of surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. This specification includes dimensions and tolerances for both driving and driven elements. The specifications given in ASME B107...
This part of ISO 9714 specifies materials and mechanical properties, and dimension and marking requirements for drill bits, taps and countersink cutters made of stainless steel for use in orthopaedic surgery with bone screws specified in ISO 5835. NOTE The interrelationship of International...
This European Standard, applied together with EN 1553:1999, specifies the safety requirements and their verification for design and construction of mounted, semi-mounted, trailed or self-propelled seed drills, including the seeding function of combined seed and fertilizer drills, used...
General requirements for twist drills and taps for use with bone screws specified in BS 3531-5.4.
1.1 This standard will measure the effects on the accuracy of computer assisted surgery (CAS) systems of the environmental influences caused by equipment utilized for bone preparation during the intended clinical application for the system. The environmental vibration effect covered in this...
1.1 This specification covers an acceptable countersink instrument intended to countersink a drilled pilot hole in bone to receive the tapered head of a medical bone screw. The specific design covered by this specification incorporates a pilot tip of suitable diameter to engage the pilot...
1. Scope 1.1 This specification covers an acceptable countersink instrument intended to countersink a drilled pilot hole in bone to receive the tapered head of a medical bone screw. The specific design covered by this specification incorporates a pilot tip of suitable diameter to engage the...
This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid fertilizer broadcasters used in agriculture and horticulture. It also gives the requirements for the...
This European Standard specifies requirements for the environmental protection for design and construction of mounted, trailed and self-propelled full width solid fertilizer distributors and solid fertilizer broadcasters used in agriculture and horticulture. It also gives the requirements for the...
5.1 Bacterial populations, as part of the microbial community in aquatic systems are actively involved in nutrient cycling. The significance of these populations is often difficult to ascertain because of the presence of many physiological types. However, measurement of bacterial densities is...
Stainless steel equipment for use with bone screws specified in BS 3531-5.3.
1.1 This standard will measure the effects on the accuracy of computer assisted surgery (CAS) systems of the environmental influences caused by equipment utilized for bone preparation during the intended clinical application for the system. The environmental vibration effect covered in this...
Bacterial populations, as part of the microbial community in aquatic systems are actively involved in nutrient cycling. The significance of these populations is often difficult to ascertain because of the presence of many physiological types. However, measurement of bacterial densities is usually...
4.1 Single-use systems (SUSs) used for biopharmaceutical manufacturing must maintain sterility and product quality of the fluid inside. Such articles or systems should therefore be validated as providing an effective barrier against microbial ingress. The microbial barrier properties of a SUS may...
Bacterial populations, as part of the microbial community in aquatic systems are actively involved in nutrient cycling. The significance of these populations is often difficult to ascertain because of the presence of many physiological types. However, measurement of bacterial densities is usually...