loading
IADC DRILLING MANUAL - IADC DRILLING MANUAL
IADC
A description is not available for this item.
IADC DRILLING FLUIDS PROC - DRILLING FLUIDS PROCESSING HANDBOOK
IADC
A description is not available for this item.
IADC DRILLING MANUAL CD - IADC DRILLING MANUAL *** CD ROM ***
IADC
A description is not available for this item.
ASTM E2889-23 - Standard Practice for Control of Respiratory Hazards in the Metal Removal Fluid Environment
October 1, 2023 - ASTM International

1.1 This practice sets forth guidelines to control respiratory hazards in the metal removal environment. 1.2 This practice does not include prevention of dermatitis, which is the subject of Practice E2693, but it does adopt a similar systems management approach with many control elements in common....

ASTM D6354-23 - Standard Guide for Sampling Plan and Core Sampling of Carbon Cathode Blocks Used in Aluminum Production
July 1, 2023 - ASTM International

4.1 Core sampling is an acceptable way of obtaining a test specimen without destroying the usefulness of a cathode block. 4.1.1 Test specimens obtained by this guide can be used by producers and users of cathode blocks for the purpose of conducting the tests in Note 1 to obtain comparative physical...

AS91001D - NUT, HEXAGON, DRILLED, BOSS CONNECTION, CRES - UNS S30400
October 2, 2023 - SAE International
A description is not available for this item.
ASTM D6951/D6951M-18(2023) - Standard Test Method for Use of the Dynamic Cone Penetrometer in Shallow Pavement Applications
August 1, 2023 - ASTM International

5.1 This test method is used to assess in situ strength of undisturbed soil and compacted materials (or both). The penetration rate of the 8 kg [17.6 lb] DCP can be used to estimate in situ CBR (California Bearing Ratio), to identify strata thickness, shear strength of strata, and other material...

AS9578A - BOLT, MACHINE - DOUBLE HEXAGON, EXTENDED WASHER HEAD, DRILLED, PD SHANK, UNS S66286, SILVER PLATED, .4375-20UNJF-3A
August 21, 2023 - SAE International
A description is not available for this item.
ASTM F3632-23 - Standard Practice for Close Tolerance Pipe Slurrification (CTPS) Method to Replace, Rehabilitate, and Repair Existing Buried Asbestos Cement (AC) Pipe Systems
June 1, 2023 - ASTM International

1.1 This practice covers the requirements and test methods of an EPA-approved alternative work practice (AWP) for the replacing of an Asbestos Cement (AC) pipe by the Close Tolerance Pipe Slurrification Method in accordance with said EPA CTPS AWP issued on June 10, 2019. This process utilizes a...

ASTM F1311-90(2023) - Standard Specification for Large-Diameter Fabricated Carbon Steel Flanges
May 1, 2023 - ASTM International

This specification provides design and construction criteria for large diameter flanges for use in high temperature, low pressure service such as internal combustion engine exhaust and forced ventilation systems. The flanges shall be classified according to types as follows: Type I and Type II....

ASTM B39-79(2023) - Standard Specification for Nickel
April 1, 2023 - ASTM International

This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical composition requirements in nickel, cobalt, copper, carbon, iron, sulfur, phosphorus, manganese, silicon,...

AS9706A - SCREW, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, DRILLED, NICKEL ALLOY (UNS N07001), .2500-28 UNJF-3A
June 12, 2023 - SAE International
A description is not available for this item.
ASTM B949-23 - Standard Specification for General Requirements for Zinc and Zinc Alloy Products
April 1, 2023 - ASTM International

This specification establishes general requirements, unless otherwise specified in the specific product specification, for zinc and zinc alloy products. Final product (ingots, slabs, jumbos, etc.) shall conform to the chemical composition requirements prescribed in the applicable product...

J2886_202304 - Design Review Based on Failure Modes (DRBFM)
April 21, 2023 - SAE International

SAE J2886 Design Review Based on Failure Modes (DRBFM) Recommended Practice is intended for Automotive and Non-Automotive applications. It describes the basic principles and processes of DRBFM including planning, preparation, change point FMEA, design reviews, decisions based on actions completed,...

ASTM D5764-23a - Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
April 1, 2023 - ASTM International

1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and deformation characteristics of connections in wood and wood-base products resulting from the...

ASTM F1962-22 - Standard Guide for Use of Maxi-Horizontal Directional Drilling for Placement of Polyethylene Pipe or Conduit Under Obstacles, Including River Crossings
November 15, 2022 - ASTM International

This guide describes the design, selection considerations, and installation procedures for the placement of polyethylene pipe or conduit below ground using maxi-horizontal directional drilling equipment. The pipes or conduits may be used for various applications including telecommunications,...

ASTM F3107-14(2023) - Standard Test Method for Measuring Accuracy After Mechanical Disturbances on Reference Frames of Computer Assisted Surgery Systems
March 1, 2023 - ASTM International

1.1 This standard will measure the effects on the accuracy of computer assisted surgery (CAS) systems of the environmental influences caused by equipment utilized for bone preparation during the intended clinical application for the system. The environmental vibration effect covered in this...

Advertisement