ASTM International - ASTM B39-79(2023)

Standard Specification for Nickel

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2023
Status: active
Page Count: 3
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical... View More

Document History

ASTM B39-79(2023)
April 1, 2023
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
November 1, 2018
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
February 1, 2013
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
November 1, 2008
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
May 1, 2004
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
May 10, 1999
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
Advertisement