ASTM International - ASTM B39-79(1999)

Standard Specification for Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 2
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

April 1, 2023
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
November 1, 2018
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
February 1, 2013
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
November 1, 2008
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
May 1, 2004
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
ASTM B39-79(1999)
May 10, 1999
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
Advertisement