ASTM International - ASTM B39-79(2004)

Standard Specification for Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
scope:

1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets.

1.2 The values stated in inch-pound units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical... View More

Document History

April 1, 2023
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
November 1, 2018
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
February 1, 2013
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
November 1, 2008
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
ASTM B39-79(2004)
May 1, 2004
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
May 10, 1999
Standard Specification for Nickel
1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated...
Advertisement