This Standard specifies the single row and double row cylindrical roller bearings (hereafter referred to as "bearings").
This beginner's guide is packed with information, tips, and tricks, based on the author's extensive experience with Apache Roller. In next to no time, you will be able to build and deploy your own blog. The clear and concise hands-on exercises will teach you everything you need to know to...
Minimum performance criteria for service braking systems, secondary stopping systems, and parking systems for all self-propelled vibratory and static roller/compactors are provided in this SAE Recommended Practice. The purpose of this document is to define minimum braking system performance...
This standard for Metric Design Industrial Radial Needle Roller Bearings and components includes: Identification Code Boundary Dimensions Bearing Tolerances Fitting and Mounting Practice Airframe Needle Roller Bearings, Needle Roller Thrust Bearings, and bearings of other types...
This standard for Inch Design Industrial Radial Needle Roller Bearings and components includes: Identification Code Boundary Dimensions Bearing Tolerances Fitting and Mounting Practice Airframe Needle Roller Bearings, Needle Roller Thrust Bearings, and bearings of other types...
Specifies the dimensions and materials for the rollers, skate wheels and supporting frames for straight and curved sections of fixed and portable non-powered roller conveyors for industrial use.
This International Standard specifies the dimensions and mechanical properties of roller and bush chains (together with details of associated chain sprockets), in the range 6,35 mm to 19,05 mm pitch, for use in motorcycle applications. These chains are suitable for...
This Standard covers fatigue testing, in axial tension, of power transmission roller chains in ASME B29.1 and ASME B29.100 and nonstandard variants of those chains. PURPOSE The purpose of this Standard is to provide a uniform, reliable method of determining the fatigue strength...
This standard covers inch design radial tapered roller bearings of various types, part numbering systems, boundary dimensions, tolerances, and fitting practices. Tapered roller thrust bearings are covered in a separate ABMA standard. General ABMA standards which apply to various types...
This test method outlines the recommended machine function, fixtures, and procedures for performing dynamic radial load tests on track roller bearings for airframe applications. Bearings covered by this test method shall be yoke and stud type track roller, needle bearings.
This standard covers the requirements for nonseparable antifriction roller bearings.
This Standard specifies self-aligning roller bearings (hereafter referred to as "bearings").
This Standard specifies self-aligning thrust roller bearings (hereafter referred to as "bearings").
This European Standard deals with the following roller coating machines (see Figures 2 to 4 and normative annex A for description): a) single and multi-roller contra-rotating machines (see Figure 2); b) single and multi-roller synchronised machines (see Figure 3); c) single and...