ISO 10190
Motorcycle chains — Characteristics and test methods
| Organization: | ISO |
| Publication Date: | 15 June 2008 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies the dimensions and mechanical properties of roller and bush chains (together with details of associated chain sprockets), in the range 6,35 mm to 19,05 mm pitch, for use in motorcycle applications. These chains are suitable for external drives (e.g. rear drives).
It covers dimensions, tolerances, length measurement, preloading, minimum tensile strength and minimum dynamic strength.
Document History