ISO 10190

Motor Cycle Chains - Characteristics and Test Methods

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1992
Status: inactive
Page Count: 11
ICS Code (Motorcycles and mopeds): 43.140

Document History

June 15, 2008
Motorcycle chains — Characteristics and test methods
This International Standard specifies the dimensions and mechanical properties of roller and bush chains (together with details of associated chain sprockets), in the range 6,35 mm to 19,05 mm pitch,...
ISO 10190
January 1, 1992
Motor Cycle Chains - Characteristics and Test Methods
A description is not available for this item.
Advertisement