Preface This is the third edition of AWWA M41, Ductile-Iron Pipe and Fittings. This manual provides the user with both technical and general information to aid in the design, specification, procurement, installation, and understanding of ductile-iron pipe...
This standard describes 3-in. through 64-in. (80-mm* through 1,600-mm) ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems with push-on joints or mechanical joints. Requirements for pipe according to this standard...
This standard describes materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile-iron pipe. This standard also may be used for polyethylene encasement of fittings, valves, and other appurtenances to...
This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast. Sec. 4.1 outlines the design procedure, and Sec. 4.2 gives a design example. Sec. 4.3...
This standard describes shop-applied cement-mortar linings specified in the ANSI*/AWWA C100/A21 series of standards for ductile-iron pipe and ductile-iron and gray-iron fittings for potable water, raw water, wastewater, and reclaimed water systems and is...
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water service. Flanged pipe and flanges are rated for a...
This standard covers 3 in. through 24-in. Mechanical Joint ductile-ironpipe, centrifugally cast, for gas. This standard may be used for pipe with such other types of joints as may be agreed upon at the time of purchase. Note: The Department of Pipeline Safety regulates the use of this...
1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of fittings, valves, and other appurtenances to ductile iron...
This Technical Report applies to all water and sewerage applications of ductile iron pipe systems and provides a structure on how to identify and consider environmental aspects and potential environmental impacts of ductile iron pipe systems throughout...
ul-194.6 Gasketed Joints for Ductile-Iron Pipe and Fittings for Fire Protection Service UL 194 1 Scope 1.1 These requirements cover gasketed joints for ductile-iron pipe and fittings for use in underground fire service systems. 1.2 The gasketed joints...
This standard encompasses the design and performance requirements for: • Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use; • Rigid and flexible fittings or couplings, from NPS 3 through 12 inch (80 to 300 mm) for...
1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of fittings, valves, and other appurtenances to ductile iron...
1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of fittings, valves, and other appurtenances to ductile iron...
1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of fittings, valves, and other appurtenances to ductile iron...
1.1 This practice covers materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile iron pipe. It may also be used for polyethylene encasement of fittings, valves, and other appurtenances to ductile iron...
This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature