AWWA C151/A21.51
Ductile-Iron Pipe, Centrifugally Cast
| Organization: | AWWA |
| Publication Date: | 14 January 2017 |
| Status: | active |
| Page Count: | 60 |
scope:
This standard describes 3-in. through 64-in. (80-mm* through 1,600-mm) ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems with push-on joints or mechanical joints. Requirements for pipe according to this standard are discussed in the text and are shown in Tables 1 through 5 and Figures 1, 2, and 3. This standard may be used for pipe with other types of joints as may be agreed on at the time of purchase.
Purpose
The purpose of this standard is to provide the minimum requirements for ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems.
* Metric identifiers in this standard are nominal sizes and are not those specified in International Organization for Standardization (ISO) standards.
Document History