AWWA C151/A21.51
Ductile-Iron Pipe, Centrifugally Cast, for Water
| Organization: | AWWA |
| Publication Date: | 20 January 2002 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This standard describes 3-in. through 64-in. (76-mm(Footnote *) through 1,600-mm)) ductile-iron pipe, centrifugally cast, for water, with push-on joints or mechanical joints. Requirements for pipe according to this standard are discussed in the text and are shown in Tables 1 through 7 and Figures 1, 2, and 3. This standard may be used for pipe with other types of joints as may be agreed on at the time of purchase.
Purpose
The purpose of this standard is to provide the minimum requirements for ductile-iron pipe, centrifugally cast, for water.
Application
This standard can be referenced in specifications for ductile-iron pipe, centrifugally cast, for water. The stipulations of this standard apply when this document has been referenced and then only to ductile-iron pipe, centrifugally cast, for water.
(Footnote *) Metric conversions given in this standard are direct conversions of US customary units and are not those specified in
Document History