AWWA - C800

Underground Service Line Valves and Fittings

active, Most Current
Organization: AWWA
Publication Date: 10 June 2021
Status: active
Page Count: 40
scope:

This standard covers valves, fittings, service saddles, and meter setters for use in a service line from the main through the meter valve or meter-setting appurtenance. Valves, fittings, and meter setters described in this standard include ½ in. (12.5 mm) through 2 in. (50.8 mm). Service saddles described have outlet sizes ½ in. (12.5 mm) through 2 in. (50.8 mm) and fit mains of 2 in. (50.8 mm) through 12 in. (304.8 mm). Valves include corporation stops and curb stops. Fittings include various types of couplings and adapters. Service saddles include various types of devices circumferentially attached to the main. Meter setters include various configurations of copper tubing, valves, and fittings for the holding of 5⁄8-in. (15.875-mm) through 2-in. (50.8-mm) meters.

Installation.

The performance of products depends on proper installation. The purchaser must follow instructions supplied by or available from the manufacturer. If these instructions are not available, good installation practices shall be followed.

Purpose

The purpose of this standard is to provide the minimum requirements for underground service line valves and fittings, including materials, design, inspection, and delivery.

Document History

C800
June 10, 2021
Underground Service Line Valves and Fittings
This standard covers valves, fittings, service saddles, and meter setters for use in a service line from the main through the meter valve or meter-setting appurtenance. Valves, fittings, and meter...
June 8, 2014
Underground Service Line Valves and Fittings
This standard covers valves, fittings, service saddles, and meter setters for use in a service line from the main through the meter valve or meter-setting appurtenance. Valves, fittings, and meter...
June 10, 2012
Underground Service Line Valves and Fittings
This standard covers valves, fittings, service saddles, and meter setters for use in service line from the main through the meter valve or meter-setting appurtenance. Valves, fittings, and meter...
January 16, 2005
Underground Service Line Valves and Fittings
This standard covers valves, fittings, service saddles, and meter setters for use in service line from the main through the meter valve or meter setting appurtenance. Valves, fittings, and meter...
January 21, 2001
Underground Service Line Valves and Fittings
This standard describes valves and fittings in sizes ½ in. (12.7 mm) through 2 in. (50.8 mm) for use in the buried service line from the main to the meter valve or meter setting appurtenance. Valves...
January 1, 1989
Underground Service Line Valves and Fittings
A description is not available for this item.
January 29, 1984
Underground Service Line Valves and Fittings
A description is not available for this item.
January 23, 1966
Threads for Underground Service Line Fittings With Appendix on Collected Standards for Service Line Materials
A description is not available for this item.

References

Advertisement