This International Standard specifies outside diameters for conduits used in electrical installations or in communication systems and the dimensional requirements for threads. It also specifies the dimensional requirements for threads used in associated fittings. It is...
This International Standard specifies outside diameters for conduits used in electrical installations and the dimensional requirements for threads. It also specifies the dimensional requirements for threads used in associated fittings. It is not applicable to extra-heavy...
Applies to all kinds of conduits for electrical installations, independent of their nature and material.
This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached...
This Standard applies to equipment for installation and use in accordance with the Rules of the Canadian Electrical Code, Part I, other than conduit couplings. This Standard includes basic construction and inspection requirements for the threaded entry for conduit into...
This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The...
This Standard covers the requirements for extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in Standard 10-ft. (3.05-m) lengths, threaded on each end with one coupling attached. The...
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE....
La presente Norma specifica i diametri esterni dei tubi usati nelle installazioni elettriche o nei sistemi di comunicazione, ad eccezione dei tubi in acciaio rigido per servizio molto pesante, e le prescrizioni dimensionali delle filettature esterne ed interne, nonché le prescrizioni dimensionali...
00514b-000000-000000
This Standard specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical installations or in communication systems up to 1 000 V a.c. and/or 1 500 V...
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary...
Classification, dimensions and tests for plain and threaded conduit, bends and couplers in metric sizes.