loading
DIN ISO 12240-4 - Spherical plain bearings - Part 4: Spherical plain bearing rod ends (ISO 12240-4:1998)
July 1, 1999 - DIN

This part of IS0 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of IS0 12240 have been selected to permit the design and use of spherical plain...

ISO 12240-4 - Spherical Plain Bearings - Part 4: Spherical Plain Bearing Rod Ends
August 15, 1998 - ISO

This part of ISO 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of ISO 12240 have been selected to permit the design and use of...

GME B 040 1037 - Bearing shell lubricating oil
November 1, 2016 - GME

Application: For the circulation lubrication of the bearing shell to Hatebur presses.

GM196M - Composite Bearing Material
August 1, 2011 - GMNA

1 SCOPE. This specification covers high performance composite bearing materials consisting of a steel backing plate, having a sintered bronze layer which is impregnated with a polytetrafluoroethylene (PTFE) - lead/lead oxide mixture. These composite bearing materials have a useful...

ARP5448B - Plain Bearing Test Methods
August 23, 2018 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GMKOREA EDS-M-1401 - Aluminum Metal Bearing
April 1, 2011 - GMKOREA

Material Description. This standard specifies aluminum metal bearing used by GM Korea Company (hereinafter referred to as the "GM Korea").

ISO 4386-3 - Plain bearings - Metallic multilayer plain bearings - Part 3: Non-destructive penetrant testing
July 1, 2018 - ISO

This document specifies a non‑destructive penetrant testing for determining bond defects and discontinuities in the sliding surface of the bearing. The penetration method is used to detect a) bond defects in the transitional area between the bearing backing/bearing material on...

ARP5448A - Plain Bearing Test Methods
July 9, 2007 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

ARP5448 - Plain Bearing Test Methods
March 1, 2001 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GMKOREA EDS-T-2110 - Clutch Release Bearing
December 1, 2011 - GMKOREA

This specification is applied to clutch system for manual transmission of passenger car. PURPOSE This specification evaluate service life of clutch release bearing of assembly flywheel, clutch cover and clutch plate, clutch housing.

ISO TR 27507 - Plain bearings — Recommendations for automotive crankshaft bearing environments
July 15, 2010 - ISO

This Technical Report gives recommendations for automotive crankshaft bearing environments. It specifies the various dimensions and conditions that most engine manufacturers can achieve with current production machinery in order to produce crankshaft bearing environments, which,...

ISO 8139 - Pneumatic fluid power - Cylinders, 1 000 kPa (10 bar) series - Mounting dimensions of rod-end spherical eyes
September 1, 2018 - ISO

This document specifies the mounting dimensions required for interchangeability of rod-end spherical eyes of pneumatic cylinders. The rod-end spherical eyes have been designed specifically for use with 1 000 kPa [10 bar1)] series cylinders manufactured in accordance with ISO...

ARP5483B - Rolling Element Bearing Test Methods
April 26, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe rolling element bearings. The purpose of ARP5483 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in standards,...

NR BRS-SM 407 - Bearing Pin
May 1, 1991 - NR
A description is not available for this item.
GME B 040 0087 - BEARING GREASE
GME
A description is not available for this item.
GME L-3G/4F-1 - STABILIZER, BEARING
GME
A description is not available for this item.
GME QN 419500 - BEARING METAL
GME
A description is not available for this item.
GGG-S-113 - SCRAPER, BEARING
NPFC
A description is not available for this item.
GME QN 427000 - BEARING METAL
GME
A description is not available for this item.
GM6152M - BEARING COMPOSITES
GMNA
A description is not available for this item.
Advertisement