This document focuses on the application of the Ethernet family (IEEE Std 802.3TM-20081) of protocols for use in medical device communication. The scope is limited to referencing the appropriate Ethernet family specifications and to calling out any specific special needs or...
NEW!IEC 61162-450:2018 is available as IEC 61162-450:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition...
This standard specifies Emergency Telecommunications Service (ETS) network element requirements for wireline access in support of ETS Voice and ETS Video. These requirements are based on the procedures defined in the ETS in IP Networks Phase 1 standard [ATIS-1000010]. In addition, Operations,...
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems and other ship systems that need to communicate with navigation and radio-communication equipment....
This part of IEC 61162 specifies interface requirements and methods of test for high speed communication between shipboard navigation and radiocommunication equipment as well as between such systems and other ship systems that need to communicate with navigation and radio-communication equipment....
Electrical Protection The purpose of this ATIS Standard is to assist the service provider in choosing appropriate protection methods for Ethernet communications circuits. This ATIS Standard describes protector characteristics that may impact Ethernet systems for outside plant, intra-...
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks. Linked to this particular application, the operating temperatures of the...
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a RATED VOLTAGE not exceeding 600 V. This document does not include requirements for...
This document focuses on the application of the Ethernet family (IEEE Std 802.3TM-20081) of protocols for use in medical device communication. The scope is limited to referencing the appropriate Ethernet family specifications and to calling out any specific special needs or...
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a rated voltage not exceeding 600 V. This document does not include requirements for...
Broadband Electrical Protection Technical Reports This ATIS Standard series provides requirements and guidance for the use of electrical protectors in various technology architectures. This document (ATIS-0600012) is the general foreword to subtending ATIS Standards that will follow. These...
The suite of NGN Reference Documents provides basic information regarding Next Generation Networks (NGNs), as applicable to the Alliance for Telecommunications Industry Solutions (ATIS) Next Generation Interconnection Interoperability Forum (NGIIF). The NGN is a multi-service, multi-vendor,...