DS/EN 3375-011

Aerospace series – Cable, electrical for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Light weight – Type KL – Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 April 2017
Status: active
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks. Linked to this particular application, the operating temperatures of the cable are between − 65 °C and 125 °C. This cable is laser markable, this marking satisfies the requirements of EN 3838. The characteristics impedance must be 100 Ω ± 15 Ω.

Document History

January 4, 2023
Aerospace series – Cable, electrical for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Lightweight – Type KL – Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
DS/EN 3375-011
April 4, 2017
Aerospace series – Cable, electrical for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Light weight – Type KL – Product standard
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
September 11, 2015
Aerospace series – Cable, electrical, for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Light weight – Type KL – Product standard
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
Aerospace series – Cable, electrical for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Light weight – Type KL – Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
Aerospace series – Cable, electrical for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Lightweight – Type KL – Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
Aerospace series - Cable, electrical, for digital data transmission - Part 011: Single braid - Star Quad 100 ohms - Light weight - Type KL - Product standard
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet...
Advertisement