DS/EN 3375-011
Aerospace series – Cable, electrical for digital data transmission – Part 011: Single braid – Star Quad 100 ohms – Lightweight – Type KL – Product standard
| Organization: | DS |
| Publication Date: | 4 January 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks. Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C. This cable is laser markable, this marking satisfies the requirements of EN 3838. The impedance is 100 Ω ± 15 Ω.
Document History