This is a VITA Draft Standard for Trial Use. It will be withdrawn on or before December 15, 2011. The objectives of this standard are to assign backplane Ethernet links to the VPX P1/J1 connector and to provide rules and recommendations for the use of Ethernet over backplane...
ISO 13400-4:2016 specifies a minimum set of diagnostic Ethernetconnector requirements which are based on ISO 15031‑3. The ISO 15031‑3 diagnostic connector is referenced by legislation in many countries. The diagnostic connection specified in this part of ISO 13400 consists of...
This part of ISO 13400 specifies a minimum set of diagnostic Ethernetconnector requirements which are based on ISO 15031-3. The ISO 15031-3 diagnostic connector is referenced by legislation in many countries. The diagnostic connection specified in this part of ISO 13400...
Diese Norm gilt in Verbindung mit VG 95319-2, VG 96938-1 und VG 96938-2 für Ethernet- Steckverbinder (Diagnosesteckverbinder) für Datenübertragung (Kategorie 6a nach DIN EN 50173-1, 250 MHz), geschirmt, (IP X7) bis 60 V Bemessungsspannung. Sie sind anwendbar bei Umgebungstemperaturen von -33...
The Adapter is intended to provide seamless connectivity between 1394 C/CE devices and DLNA devices. The Adapter will act as a Proxy between the two interfaces, exposing the devices on the opposite network as if they were on the same network. A full-featured Adapter implementation is complex, and...
Diese Norm gilt in Verbindung mit VG 95319-2, VG 96938-1 und VG 96938-2 für Ethernet- Steckverbinder für Datenübertragung (Kategorie 6a nach DIN EN 50173-1, 250 MHz), nicht geschirmt, (IP X7) bis 60 V Bemessungsspannung. Sie sind anwendbar bei Umgebungstemperaturen von -33 °C bis 120 °C.
This Technical Report is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling, used to support IEEE 802.3af (Power-over-Ethernet (PoE)) applications.
This part of IEC 61076 covers 8-way, shielded, free and fixed rectangular connectors for I/O and Gigabit Ethernet applications, suitable for use in harsh environments, and is intended to specify the common dimensions, mechanical, electrical and environmental characteristics and tests...
IEC 61076-3-122:2017 covers 8-way, shielded, free and fixed rectangular connectors for I/O and Gigabit Ethernet applications, suitable for use in harsh environments, and is intended to specify the common dimensions, mechanical, electrical and environmental characteristics and tests...
This part of IEC 61076 covers 8-way, shielded, free and fixed rectangular connectors for I/O and Gigabit Ethernet applications, suitable for use in harsh environments, and is intended to specify the common dimensions, mechanical, electrical and environmental characteristics and tests...
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...
This Publicly Available Specification (PAS) describes M12 circular connectors for use in industrial environments for high speed Ethernet and high speed data transfer. Applications include, but are not limited to, vision systems and data acquisition. Screw locking M12 connectors...
This booklet is intended to allow the reader to satisfactorily plan an entertainment lighting network. It is not recommended that you undertake the actual installation of the network, unless you have the technical skills and proper tools to do so. This booklet is not a comprehensive discussion of...
This technical report is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling used to support IEEE 802.af (Power-over-Ethernet (PoE)) applications. The ISO/IEC/JTC1/SC25 sub-committee requested IEC SC48B...
ulharm-486d.6 Sealed Wire Connector Systems UL 486D 1 Scope 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are...
The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations, and other installations such as direct...