This Standard specifies characteristics of bellows type expansion joints (hereafter referred to as "expansion joints"). It applies to metal expansion joints equipped with one or more corrugated bellows of circular cross-section. NOTE: The International...
This specification covers metallic bellows expansion joints used to absorb dimensional movement in piping systems. This movement may be caused by thermal expansion, contraction, or adjacent structural movements.
The design principles specified hereafter apply to metallic1) single-ply bellows expansion joints with parallel-sidewall or lyre-shaped convolutions (Figs. 1 and 2), within the following limits: 3 < d/h < 100 0,1 < r/h < 0,5 0,018 < s/h < 0,1 Instructions for the calculation of...
This standard covers the structural expansion joints supplied to Network Rail by Vossloh under product approval certificate number PA05/04511. This standard; a) explains the use structural expansion joints; b) provides guidance on the design and installation of...
This module covers: a) design requirements for structural expansion joints; b) configuration options for structural expansion joints; and c) installation requirements for structural expansion joints. This standard applies to those who specify, design and...
This document specifies test methods to determine the following characteristics of the composition cork intended to be used as a joint filler of expansion joints of concrete or other construction materials: - apparent density; - expansion in water; - compression; -...
This standard describes fabricated steel mechanical slip-type expansion joints having packing chambers for use on pipe with plain, flanged, grooved, or shouldered ends in nominal pipe sizes 3 in. (75 mm)* and larger. The joints shall be manufactured from steel and are intended...
This specification covers guided packed slip-type expansion joints used to absorb only axial movement in piping systems. This movement may be caused by thermal expansion, contraction or other factors. The expansion joints will be of the following type and classes...
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than 0,5 bar.
This module applies to structural expansion joints (SEJ) when undertaking: a) maintenance; b) visual inspection; c) specific general condition inspection; d) ultrasonic testing; and e) switch wear inspection and lubrication.
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
1.1 This specification provides the minimum requirements for construction, materials, performance, and dimensional requirements of arch type non-metallic expansion joints. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are...
This document specifies the characteristics of composition cork intended to be used as expansion joint filler between concrete elements or other construction products.