- Trained on our vast library of engineering resources.
loading
IEC 60079-28 REDLINE - Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
May 1, 2015 - IEC

This part of IEC 60079 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the explosive atmosphere or protected by a Type of Protection listed in IEC 60079-0, but...

CSA C22.2 NO 60079-46 - Explosive atmospheres — Part 46: Equipment assemblies
January 1, 2019 - CSA

This part of IEC 60079, which is a technical specification, specifies requirements for the design, construction, assembly, testing, inspection, marking, documenting and assessment of equipment assemblies for use in explosive atmospheres under the responsibility of the manufacturer of the...

DODD 4140.62 - MATERIAL POTENTIALLY PRESENTING AN EXPLOSIVE HAZARD (MPPEH)
August 31, 2018 - DOD

Purpose: In accordance with the authority in DoD Directive (DoDD) 5134.01 and DoD Instruction (DoDI) 4140.01, this issuance: • Establishes policy and assigns responsibilities for the management and disposition of MPPEH, material documented as an explosive hazard (MDEH), and material...

Fireworks Displays, Explosive Entertainment
September 19, 2011 - CPC
A description is not available for this item.
MIL-DTL-32425 - High Explosive Material, Melt Castable - Insensitive Munition Explosive (IMX) - 104
September 25, 2018 - NPFC

This specification covers the requirements and applicable tests for the manufacture and acceptance of high explosive material, melt castable insensitive munition explosive-IMX-104

IEC TS 60079-46 - Explosive atmospheres – Part 46: Equipment assemblies
August 1, 2017 - IEC

This part of IEC 60079, which is a technical specification, specifies requirements for the design, construction, assembly, testing, inspection, marking, documenting and assessment of equipment assemblies for use in explosive atmospheres under the responsibility of the manufacturer of the...

UL 60079-28 - Explosive Atmospheres - Part 28: Protection of Equipment and Transmission Systems Using Optical Radiation
September 15, 2017 - ULSE

600790-000280-000000 1 Scope Modification of Clause 1 to replace with the following: DR 1.1 This part of IEC 60079 standard specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located...

CSA Z275.6 - Unexploded explosive ordnance (UXO), munitions, and police explosive diving
January 1, 2016 - CSA

General This Standard applies to occupational diving operations conducted in connection with unexploded explosive ordnance (UXO) and specifies minimum competency level requirements for all personnel directly associated with the techniques of UXO diving identified in this Standard and...

JIS C 8001 - Luminaires for explosive atmospheres
October 1, 1991 - JSA
A description is not available for this item.
FMAPPROVAL 1956 - Explosive Driven Fasteners
July 1, 1970 - FM
A description is not available for this item.
MIL-M-46263 - MAX-2 EXPLOSIVE
NPFC
A description is not available for this item.
AFI 32-3001 - EXPLOSIVE ORDNANCE DISPOSAL PROGRAM
AF
A description is not available for this item.
MIL-E-82803 - EXPLOSIVE, THIN LAYER
NPFC
A description is not available for this item.
MIL-E-82513 - EXPLOSIVE BLOCK, AIRFRAME SEPARATION
NPFC
A description is not available for this item.
MIL-E-82514 - EXPLOSIVE BLOCK, MOTOR SEPARATION
NPFC
A description is not available for this item.
MIL-D-16191 - DETECTORS, EXPLOSIVE VAPOR
NPFC
A description is not available for this item.
MIL-P-23625 - PBXN-4 EXPLOSIVE
NPFC
A description is not available for this item.
MIL-HDBK-137 V3 - FUZE EXPLOSIVE COMPONENTS
NPFC
A description is not available for this item.
MIL-O-60371 - OXAMIDE EXPLOSIVE COMPOSITION
NPFC
A description is not available for this item.
DI-M-3403 - EXPLOSIVE ORDNANCE DISPOSAL PROCEDURE
NPFC
A description is not available for this item.
Advertisement