Purpose and Scope This standard establishes uniform test methods for a laboratory test of a fan or other air moving device to determine its aerodynamic performance in terms of airflow rate, pressure developed, power consumption, air density, speed of rotation and efficiency for rating or...
Purpose and Scope This standard establishes uniform test methods for a laboratory test of a fan or other air moving device to determine its aerodynamic performance in terms of airflow rate, pressure developed, power consumption, air density, speed of rotation and efficiency for rating or...
This International Standard deals with the determination of those technical characteristics needed to describe all aspects of the performance of jet fans as defined in ISO 13349. It does not cover those fans designed for ducted applications, nor those designed solely for air...
This European Standard specifies requirements for the mechanical guarding of industrial fans. The circumstances under which safety measures shall be taken are described and information on how hazards can be reduced or eliminated is given, along with guidance on safety practices and...
This European Standard specifies the constructional requirements for fans constructed to Group II G (of explosion groups IIA, IIB and hydrogen) categories 1, 2 and 3, and Group II D categories 2 and 3, intended for use in explosive atmospheres. NOTE 1 Operation conditions for the different...
1.1 This European Standard specifies the constructional requirements for fans constructed to Group II G (of explosion groups IIA, IIB and hydrogen) categories 1, 2 and 3, and Group II D categories 2 and 3, intended for use in explosive atmospheres. NOTE 1 - Operation conditions for the...
This European Standard covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney...
5.1 Fan Energy-This standard practice determines the fan energy requirements for a constant speed and demand controlled kitchen ventilation system and estimates the savings. It can be used to compare systems' fan savings potential. 5.2 Heating and Cooling...
5.1 Fan Energy-This standard practice determines the fan energy requirements for a constant speed and demand controlled kitchen ventilation system and estimates the savings. It can be used to compare systems' fan savings potential. 5.2 Heating and Cooling...