1.1 This test method covers a procedure for determining the non-fibrous content (shot) of man-made rock and slag mineral fiber insulation. The procedure covers a dry sieve analysis method to distinguish between fiberized and non-fiberized (shot) portions of a specimen of...
1.1 This test method covers a procedure for determining the long-term ring-bending strain (Sb) of "fiberglass" pipe. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and glass-fiber-reinforced polymer mortar pipe (RPMP) are "fiberglass" pipes. 1.2 The values stated...
Over the past two and one-half decades several metal clad fibers and fabrics have been developed to provide aerospace vehicle designers with a conductive, lighter weight alternative to coated copper, coated stainless steel and steel wire used for cable and wire shielding and harness...
1.1 This test method covers determination of the flexural ultimate strength in bending and the yield strength of glass-fiber reinforced concrete sections by the use of a simple beam of 1.0 in. (25.4 mm) or less in depth using third-point loading. 1.2 The values stated in inch-pound...
5.1 This test method is applicable to the measurement of airborne asbestos in a wide range of ambient air situations and for detailed evaluation of any atmosphere for asbestos structures. Most fibers in ambient atmospheres are not asbestos, and therefore, there is a requirement for...
This specification covers the requirements for continuous fiber and staple fiber glass strands, including single, plied and multiple wound. It also covers textured glass fiber yarns. It is one of a series to provide a substitute for Military Specifications: MIL-Y-1140 Yarn,...
1.1 Hydraulic erosion control product (HECP) fibers are manufactured and processed to specific length and width dimensions to facilitate the hydraulic application and to prevent clogging of the pump, recirculation pipes, nozzles, and tips. This test method is used to determine the...
1.1 This standard specification covers a standardized method whereby an aromatic polyamide fiber can be evaluated prior to modification where the finished product (formulation of aramid fiber plus some form of treatment) is to be used in asphalt mixtures. The aromatic, polyamide...
1.1 This is a fire-test-response standard. 1.2 This test method provides a means to measure the heat released and smoke obscuration by burning the electrical insulating materials contained in electrical or optical fiber cables when the cable specimens, excluding accessories,...
1.1 This test method describes a procedure for determining the tensile properties of a pultruded, glass-fiber-reinforced thermosetting plastic rod of diameters ranging from 2.03 mm (0.08 in.) to 12.7 mm (0.5 in.). Test Method D7205/D7205M is an alternative test method to...
5.1 This test method provides a means to measure a variety of fire-test-response characteristics associated with smoke obscuration and resulting from burning the electrical insulating materials contained in electrical or optical fiber cables. The specimens are allowed to burn...
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150°F (65.6°C) and 150-psig (1034-kPa) operating pressure and surges up to 275 psig (1896...
1.1 This practice provides instructions for modifying open-hole tension and compression test methods to determine filled-hole tensile and compressive strengths. The composite material forms are limited to continuous-fiber reinforced polymer matrix composites in which the laminate is...
1.1 This test method determines the open-hole tensile strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both)...
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both)...
1.1 This test method covers the bearing response of pinned or fastened joints using multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by double-shear tensile loading (Procedure A), single-shear tensile or compressive loading of a two-piece specimen...
This specification covers machine-made reinforced thermosetting resin pressure pipe (RTRP) manufactured by the filament winding process. This specification does not include reinforced polymer mortar pipe (RPMP), which is another type of fiberglass pipe. The pipes are generally classified by type,...
1.1 This test method covers the local buckling and crippling stresses for one-edge-free and no-edge-free cross section configurations using solid laminate composite material construction. Design of test specimens is covered in Guide D8511/D8511M. A number of test parameters may...
1.1 This test method determines the damage resistance of multidirectional polymer matrix composite laminated plates subjected to a concentrated indentation force (Fig. 1). Procedures are specified for determining the damage resistance for a test specimen supported over a circular...
1.1 This test method covers the determinations of dry and wet bulk density, water absorption, and apparent porosity of thin sections of glass-fiber reinforced concrete. Note 1: This test method does not involve a determination of absolute specific gravity. Therefore, such pore...