ASTM International - ASTM D5677-17(2023)

Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2023
Status: active
Page Count: 6
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150°F (65.6°C) and 150-psig (1034-kPa) operating pressure and surges up to 275 psig (1896 kPa) in aviation jet turbine fuel lines installed below ground.

1.2 The dimensionless designator NPS has been substituted in this specification for such traditional terms as nominal diameter, size, and nominal size.

1.3 The values stated in inch-pound units are to be regarded as standard. The values in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers reinforced plastic pipe and fitting system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for services in... View More

Document History

ASTM D5677-17(2023)
October 1, 2023
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to...
March 1, 2017
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to...
September 1, 2016
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to...
November 1, 2010
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to...
November 1, 2005
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to...
March 10, 2000
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to...
Advertisement