ASTM International - ASTM D5677-05
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
| Organization: | ASTM International |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150F (65.6C) and 150-psig (1034-kPa) operating pressure and surges up to 275 psig (1896 kPa) in aviation jet turbine fuel lines installed below ground.
1.2 The dimensionless designator NPS has been substituted in this specification for such traditional terms as nominal diameter, size, and nominal size.
1.3 The values stated in inch-pound units are to be regarded as standard. The values in parentheses are for information only.
The following safety hazards caveat pertains only to the test method portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1
There is no similar or equivalent ISO standard.
abstract:
This specification covers reinforced plastic pipe and fitting system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for services in... View More
Document History