This International Standard specifies the details, dimensions and design of both plug (male) and receptacle (female) which must mate' properly to permit interchangeable use of different makes of electrical connectors providing an auxiliary starting circuit for earth-moving machinery...
This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to provide a positive...
Specifies a connecting device which may also be used with other machinery, vehicle or automotive equipment with the same electrical system voltage range.
This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to provide a positive...
This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to provide a positive...
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete manholes conforming to Specification C 478 and pipes, between wastewater structures and pipes, and between precast reinforced concrete...
This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete manhole structures and corrugated high density polyethylene drainage pipes. These connectors are designed to provide a positive...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
This specification covers resilient connectors between reinforced concrete manhole structures, pipes, and laterals. Resilient materials for connectors and filler rings shall be manufactured from natural or synthetic rubber and shall conform to the prescribed requirements. Mechanical...
1.1 This specification covers the design, material, and minimum performance requirements of resilient connectors used for connections between reinforced concrete structures conforming to Specifications C478 and C913 to corrugated steel drainage pipe conforming to Specifications A760 or A762....
Recommends methods for determining the strengths of wall ties intended for connecting two leaves of masonry or for connecting one leaf of masonry to a timber frame.
Notes: 1) For requirements pertaining to loads acting on connectors, see CSA S304. 2) For requirements pertaining to installation of masonry connectors, see CSA A371. This Standard specifies minimum requirements for designing the following masonry connectors: a) ties used to i)...
4.1 Conductive and static dissipative floors (static control flooring) serve as a convenient means of electrically connecting persons and objects together to prevent the accumulation of electrostatic charges. A static control floor is specified on the basis of controlled resistance...
This European Standard specifies the couplet method for determining the tensile and compressive load capacity and load displacement characteristics of wall ties embedded in mortar joints. The test is intended for ties used for connecting together two leaves of masonry and for the...