Recommendations for design, workmanship and quality assurance requirements for the installation of fibre optic cabling used to provide a communication path between two or more points.
This Part of the Standard describes the construction, identification and testing of single core fibre optic cables. They are suitable for use as general airframe and equipment interconnection cables for installation on aircraft. These cables shall be suitable for...
This Part of the Standard describes the construction, identification and minimum testing of fibre optic cables for communications and data transfer applications on ships and submarines. They are suitable for use as equipment interconnecting cables and main run...
This Part of the Standard describes the construction, identification and minimum testing requirements of fibre optic cables suitable for communications and data transfer applications within the enclosure of electronic or other equipment. They are suitable for sub-unit...
This Specification is for reinforced, all dielectric, multimode and single mode optical fibre cable construction, for use in buildings.
This standard specifies the general requirements and test methods of Cables, Fibre Optic for MOD use. Defence Standard 60-1 part 0 is the Generic specification for a family of Cables, Fibre Optic. It applies to all Cables, Fibre Optic...
IEC TR 61282-15:2017 provides guidance for the testing of multi-fibre cable, multimode or single-mode, terminated with plugs described in IEC 617547 (all parts) (multiple-fibre push on - MPO). Guidance is provided on the measurement of attenuation, polarity, length and optical...
This part of IEC 61282 provides guidance for the testing of multi-fibre cable, multimode or single-mode, terminated with plugs described in IEC 617547 (all parts) (multiple-fibre push on - MPO). Guidance is provided on the measurement of attenuation, polarity, length and...
This specification applies to fibre optic passive components and cable assemblies for delivery under the capability approval procedure. It includes: - components and cable assembly requirements; - quality assesment procedures
IEC 61280-4-5: 2020 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO connectors, using test equipment having an MPO interface. This cabling plant can...
This part of IEC 61280 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO connectors, using test equipment having an MPO interface. This cabling plant...
This part of IEC 61280 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO connectors, using test equipment having an MPO interface. This cabling plant...
This part of IEC 61280 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO connectors, using test equipment having an MPO interface. This cabling plant...