The 200 series of design manuals covers station environments and other public buildings associated with the transit of passengers. They are aimed at sponsors, public authorities, third party developers, designers, engineers, project managers, and anyone involved in the design and delivery of...
This Recommendation specifies principles and concepts of energy efficiency metrics used to evaluate the energy efficiency of a base station site considering the energy consumption for: • the telecom equipment inside the base station site e.g., backhaul and base station...
This document sets out minimum performance requirements for station uniforms for firefighters that are provided by agencies to be worn under primary protective garments compliant with the relevant standards. NOTE - A station uniform, as defined by this document, is understood to not...
This document sets out minimum performance requirements for station uniforms for firefighters that are provided by agencies to be worn under primary protective garments compliant with the relevant standards. NOTE A station uniform, as defined by this document, is understood to not be...
This standard gives guidance on writing the technical specification for the procurement of equipment for ash handling associated with coal fired steam generating plant for use in electricity generating stations (power stations).
This standard gives guidance on writing the technical specification for the procurement of fired and unfired shell boilers for use in electricity generating stations (power stations). This Guide for Procurement is not applicable to equipment for use in the nuclear reactor plant...
ul-365.5 Police Station Connected Burglar Alarm Units and Systems UL 365 1 Scope 1.1 These requirements cover construction, performance, and maintenance of police station connected burglar-alarm units and systems for use in mercantile premises, mercantile safes and vaults, and bank...
This commercial item description (CID) covers a lightweight, portable, self-contained, multi-user hand wash station.
This procedure applies to all Network Rail Managed Stations except: a) St Pancras (Midland Road) Station, where this is covered by the St Pancras International Station arrangements; b) Stations where the Train Operators lead with the development of the plans as the...
This standard gives guidance on writing the technical specification for the procurement of equipment for dust handling associated with coal fired steam generating plant for use in electricity generating stations (power stations). This guide for procurement is not applicable to...
This Standard specifies the electrical, mechanical, dimensional characteristics, test methods, and acceptance criteria for composite station post insulators for outdoor service, operating at nominal voltages greater than 1000 V and frequency not greater than 100 Hz. Station post...
ABSTRACT This paper presents an analysis of an emergency evacuation during a mid-platform train fire in a mass transit station. A time-based scenario is first developed, taking into account the inaccessibility of the stairs due to smoke obscuration. The exiting calculation approach in...
This American National Standard is applicable to all persons who design, manufacture, assemble, modify, operate, clean, maintain, service, repair, or use transfer station facilities that engage in collecting, receiving, storing, processing, and eventual transportation of solid waste and...
This Recommendation specifies methods for the use of ship station identities in maritime telecommunications and the relationship with international public correspondence telecommunications.
The following recommended performance station numbering is an extension of the numbering presently available in appropriate military specifications.
NOTE: This guide specification covers the requirements of interior and exterior fuel piping and accessories for small, non-aviation fueling applications (i.e., gasoline fueling, diesel fueling, fuel oil systems) and service station type aviation fuel systems.