- Trained on our vast library of engineering resources.
loading
AHRI IWH-TS-1 - PERFORMANCE OF INDIRECT-FIRED WATER HEATERS - TESTING STANDARD
January 1, 2003 - AHRI

This test method is intended to apply to Indirect-Fired Water Heaters designed for installation with a hot water boiler or some other external source of heated water. This standard is limited to Indirect-Fired Water Heaters having a total...

HI/HYDRON 024 - Testing Standard for Indirect-Fired Water Heaters
January 1, 2003 - HI/HYDRON
A description is not available for this item.
CSA P.3 - Testing method for measuring energy consumption and determining efficiencies of gas-fired and fuel oil-fired water heaters
January 1, 2015 - CSA

This Standard describes the test procedures required to perform a 24 h simulated-use test. This Standard also provides the calculations required to determine the first-hour rating, maximum flow rate, recovery efficiency, standby loss, daily water heating energy consumption, uniform energy...

HI/HYDRON 025 - I=B=R Rating Procedure for Indirect-Fired Water Heaters
January 1, 2003 - HI/HYDRON
A description is not available for this item.
MIL-H-52036 - HEATER, WATER: OIL-FIRED
NPFC
A description is not available for this item.
SNZ AS/NZS 5263.1.2 - Gas appliances Part 1.2: Gas fired water heaters for hot water supply and/or central heating
January 24, 2020 - SNZ

This Standard provides specific requirements and test methods for gas water heaters and central heating boilers, with an energy input not exceeding 500 MJ/h, and includes types intended for the supply of hot water at a maximum temperature of 99 °C for - (a) sanitary, potable...

CSA B211 - Energy efficiency of oil-fired storage tank water heaters
January 1, 2000 - CSA

This Standard specifies the method for determining the energy factor for oil-fired storage tank water heaters. This Standard establishes minimum energy efficiency levels for oil-fired storage tank water heaters. This Standard applies to oil-fired...

UL 732 - Standard for Oil-Fired Storage Tank Water Heaters
January 31, 2018 - ULSE

ul-732.6 Oil-Fired Storage Tank Water Heaters UL 732 1 Scope 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu per hour (60 kW). These requirements do not apply to heaters that...

ASHRAE OR-16-C060 - Field Testing of a Prototype Residential Gas-Fired Heat Pump Water Heater
January 1, 2016 - ASHRAE

Approximately half of water heaters sold in the U.S. and Canada for residential applications are natural gas fired storage water heaters, and for these products the maximum steady state thermal efficiency of available products is approximately 96%, with transient...

A-A-2955 - HEATER, WATER, GAS-FIRED, RESIDENTIAL
NPFC
A description is not available for this item.
DIN EN 26 - Gas-fired instantaneous water heaters for the production of domestic hot water
August 1, 2015 - DIN

This European Standard defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses, hereafter called...

CSA P.7 - Test method for measuring energy loss of gas-fired instantaneous water heaters
January 1, 2010 - CSA

This Standard specifies procedures for 24 h simulated-use testing of gas-fired instantaneous water heaters. This Standard also provides calculations for the determination of (a) the maximum L/min (gpm) rating; (b) recovery efficiency (thermal efficiency); (c) daily...

DIN EN 89 - Gas-fired storage water heaters for the production of domestic hot water
August 1, 2015 - DIN

This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called...

DS/EN 89 - Gas-fired storage water heaters for the production of domestic hot water
May 29, 2015 - DS

This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called...

DS/EN 26 - Gas-fired instantaneous water heaters for the production of domestic hot water
May 29, 2015 - DS

This European Standard defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses, hereafter called...

UL 2523 - Solid Fuel-Fired Hydronic Heating Appliances, Water Heaters, And Boilers
December 22, 2009 - ULSE

025230-000000-000000 1 Scope 1.1 These requirements apply to factory built manually and/or automatically fueled solid fuel-fired hydronic heating appliances, water heaters and boilers, as defined in Section 5, Glossary, intended to be fixed non-moveable appliances. 1.2 The...

Advertisement