000010-000000-000000
This Standard applies to flexible metal conduit and liquid-tight flexible metal conduit, trade sizes 12 (3/8) to 103 (4), excluding 14 (7/16), intended for use as a metal raceway for the installation of conductors in accordance with the Canadian Electrical Code, Part I....
003600-000000-000000
016600-000000-000000
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National...
This Standard specifies the requirements for flexible conduit systems.
This commercial item description (CID) covers flexible aluminum and steel conduit.
Clause 1 of IEC 61386-1:2008 is applicable, except as follows: This part of IEC 61386 specifies the requirements for flexible conduit systems.
Clause 1 of IEC 61386-1:2008 is applicable, except as follows: This part of IEC 61386 specifies the requirements for flexible conduit systems.
Clause 1 of IEC 61386-1:2008 is applicable, except as follows: Addition: This part of IEC 61386 specifies the requirements for flexible conduit systems.
This clause of IEC 61386-1 ed 2.1: 2017 is applicable, except as follows: Addition: This part of IEC 61386 specifies the requirements for flexible conduit systems.
This part of International Standard IEC 614 specifies requirements for conduits of circular cross-section for the protection of the conductors and/or cables in electrical installations. NOTES 1 Specifications for conduits of other cross-sections are under consideration. 2 Outside...
This specification defines the mechanical and electrical properties for flexible insulating standard and divisible (split) conduits suitable for affording mechanical protection to signalling power cables in accordance with RT/E/PS/00005, BS 6231 and BS 5467 to reduce the likelihood of...