4.1 This test method is applicable to fixed foam firefighting systems, including foam generation equipment, foam distribution system piping and valves, sprinkler arrangement and operation, hose reel unit operation, and system controls, as those components are included in the...
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. FIG. 1 Fire and Foam Cabinet-Type I Note 1: 1 in. = 25.4 mm. FIG. 2 Fire and Foam...
4.1 This test method is applicable to fixed foam firefighting systems, including foam generation equipment, foam distribution system piping and valves, sprinkler arrangement and operation, hose reel unit operation, and system controls, as those components are included in the...
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. 1.2 Optional back and legs may be provided. 1.3 The values stated in inch-pound units are to be regarded...
This test method is applicable to fixed foam firefighting systems, including foam generation equipment, foam distribution system piping and valves, sprinkler arrangement and operation, hose reel unit operation, and system controls, as those components are included in the system...
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. 1.2 Optional back and legs may be provided. 1.3 The values stated in inch-pound units are to be regarded...
1.1 This test method covers shipboard, fixed (installed) foam/sprinkling firefighting systems. 1.2 Satisfactory completion of these tests indicates functional performance of the fixed foam firefighting system and may be used to demonstrate the system installation's compliance with the...
This test method covers shipboard, fixed (installed) foam/sprinkling firefighting systems. Satisfactory completion of these tests indicates functional performance of the fixed foam firefighting system and may be used to demonstrate the system installation's compliance with the design...
1.1 This test method covers shipboard, fixed (installed) foam/sprinkling firefighting systems. 1.2 Satisfactory completion of these tests indicates functional performance of the fixed foam firefighting system and may be used to demonstrate the system installation's compliance with the...
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. 1.2 Optional back and legs may be provided. 1.3 The values stated in inch-pound units are to be regarded...