ASTM International - ASTM F1333-91(2002)

Standard Specification for Construction of Fire and Foam Station Cabinets

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 1991
Status: inactive
Page Count: 5
ICS Code (Protection against fire in general): 13.220.01
scope:

1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included.

1.2 Optional back and legs may be provided.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.

Document History

July 1, 2024
Standard Specification for Construction of Fire and Foam Station Cabinets
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. FIG. 1 Fire...
December 1, 2019
Standard Specification for Construction of Fire and Foam Station Cabinets
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. FIG. 1 Fire...
October 1, 2013
Standard Specification for Construction of Fire and Foam Station Cabinets
This specification provides design and construction criteria for double and single fire and foam station cabinets. These cabinets are classified as Type I (single cabinet) and Type II (double...
December 1, 2007
Standard Specification for Construction of Fire and Foam Station Cabinets
This specification provides design and construction criteria for double and single fire and foam station cabinets. These cabinets are classified as Type I (single cabinet) and Type II (double...
January 1, 1996
Standard Specification for Construction of Fire and Foam Station Cabinets
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. Valves, hose, and fittings are not included. 1.2 Optional back and legs may be...
ASTM F1333-91(2002)
March 15, 1991
Standard Specification for Construction of Fire and Foam Station Cabinets
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included. 1.2 Optional...
Advertisement