ASTM International - ASTM F1333-91(2024)
Standard Specification for Construction of Fire and Foam Station Cabinets
| Organization: | ASTM International |
| Publication Date: | 1 July 2024 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Protection against fire in general): | 13.220.01 |
scope:
1.1 This specification provides design and construction criteria for double and single fire and foam station cabinets. See Fig. 1 and Fig. 2. Valves, hose, and fittings are not included.
FIG. 1 Fire and Foam Cabinet-Type I
Note 1: 1 in. = 25.4 mm.
FIG. 2 Fire and Foam Cabinet-Type II
1.2 Optional back and legs may be provided.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification provides design and construction criteria for double and single fire and foam station cabinets. These cabinets are classified as Type I (single cabinet) and Type II (double... View More
Document History