This International Standard specifies the dimensional tolerances to be applied to round section inch series tubing used in aircraft.
This document defines the tolerances of form and position of metric nuts meant for aerospace construction. These tolerances comply with ISO 1101, ISO 2692 and ISO 5459.
This standard specifies the general tolerances of: Extruded section in aluminium alloys, for aerospace applications.
This document specifies the dimensions and tolerances of plates in aluminium alloy 2024 with close-tolerance flatness, thickness 6 mm < a ≤ 55 mm, for aerospace applications.
General This standard covers fundamentals of the tolerance system per DIN 13 Part 14*), a selection of basic deviations and tolerances per DIN 13 Part 15*), as well as additions for aerospace purposes. The basic profile corresponds to the one specified in DIN 13 Part 19. This standard...
This European Standard specifies the dimensions, tolerances and physical constants of drawn hexagonal steel bars used in aerospace construction.
This standard specifies the dimensions and tolerances of: Circular tubes, for fluids in titanium and titanium alloys Wide tolerances Diameter 4 mm < D < 40 mm for aerospace applications.
This standard specifies the dimensions and tolerances of: Round bars, hot rolled in steel Close tolerances Diameter 6 mm < D < 250 mm for aerospace applications.
Specifies characteristics, dimensions, tolerances and static load ratings of rolling bearings, other than tapered roller bearings, used in airframes, as distinct from those used in connection with power plants, auxiliary drives, accessories and instruments in aircraft.
This standard specifies the dimensions and tolerances of: Round bars, hot rolled in steel Normal telerances Diameter 6 mm < D < 250 mm for aerospace applications.
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of lightweight conductors, normal and tight tolerances, in copper or copper alloy for electrical cables for aerospace applications. It applies to stranded conductors, with a nominal...
This European Standard specifies the dimensions, tolerances and mass of rivets with universal head, close tolerance, inch series, for aerospace application.
This European Standard specifies the dimensions, tolerances and mass of rivets with 100° medium flush head, close tolerance, inch series, for aerospace application.
This European Standard specifies the dimensions, tolerances and masses of rivets with 100° normal flush head, close tolerance, inch series, for aerospace application.
This European Standard specifies the dimensions, tolerances and mass of rivets with 100° reduced flush head, close tolerance, inch series, for aerospace application.
This document specifies the dimensions, tolerances and mass of rivets with universal head, close tolerance, inch series, for aerospace application.
This European Standard specifies the dimensions and tolerances of heat resisting alloys wire used in aerospace construction.