This specification covers the electrical, visual, and physical properties of natural blocks and films made from mica that are suitable for use in fixed mica-dielectric capacitors. The materials under this specification are of three forms and four classes. Samples should be taken and tested...
This specification covers the electrical, visual, and physical properties of natural blocks and films made from mica that are suitable for use in fixed mica-dielectric capacitors. The materials under this specification are of three forms and four classes. Samples should be taken and tested...
1.1 This specification covers natural block mica and mica films (cut and uncut) suitable for use in the manufacture of fixed mica-dielectric capacitors, based on electrical, visual, and physical properties as determined by tests specified herein. 1.2 The values stated in inch-pound units are...
1.1 This specification covers natural block mica and mica films (cut and uncut) suitable for use in the manufacture of fixed mica-dielectric capacitors, based on electrical, visual, and physical properties as determined by tests specified herein. 1.2 The values stated in inch-pound units are...
1.1 This specification covers natural block mica and mica films (cut and uncut) suitable for use in the manufacture of fixed mica-dielectric capacitors, based on electrical, visual, and physical properties as determined by tests specified herein. 1.2 The values stated in inch-pound units are...
1.1 This specification covers natural block mica and mica films (cut and uncut) suitable for use in the manufacture of fixed mica-dielectric capacitors, based on electrical, visual, and physical properties as determined by tests specified herein. 1.2 The values stated in inch-pound units are...
1.1 This guide covers sampling of carbon cathode blocks used in the production of aluminum, and details procedures for taking samples from single cathode blocks. It covers equipment and procedures for obtaining samples from cathode blocks in a manner that does not destroy the...
This specification covers natural block mica2 and mica films (cut and uncut) suitable for use in the manufacture of fixed mica-dielectric capacitors, based on electrical, visual, and physical properties as determined by tests specified herein. The values stated in inch-pound units are to be...
1.1 This guide covers sampling of carbon cathode blocks used in the production of aluminum, and details procedures for taking samples from single cathode blocks. It covers equipment and procedures for obtaining samples from cathode blocks in a manner that does not destroy the...
This part of IEC 62827 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work between the...
This part of IEC 62827 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work between the...
This part of IEC 62827 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work between the...
1.1 This guide covers sampling of carbon cathode blocks used in the production of aluminum, and details procedures for taking samples from single cathode blocks. It covers equipment and procedures for obtaining samples from cathode blocks in a manner that does not destroy the...
This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8) with screw-type or screwless-type clamping units,...
Applies to protective conductor terminal blocks with PE function up to 120 mm2 (250 MCM) and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8).
IEC 62827-2:2017(E), IEC 62827 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work...
This part of IEC 60947-7 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 60947 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 60947 applies to fuse terminal blocks with screw-type or screwless-type clamping units for the connection of rigid (solid or stranded) or flexible copper conductors for the reception of cartridge fuse-links in accordance with IEC 60127-2, intended primarily for industrial or...
This part of IEC 60947-7 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...