This standard specifies the test methods to be applied to a power operated door to demonstrate compliance with the requirements specified in EN 12453:2000. In particular it specifies the method of measuring the forces developed by a power operated door. It applies to any power...
1.1 General This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly persons, slow moving disabled persons and children who may be exposed to injury by...
This European Standard specifies requirements and test methods for the safety in use of power operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or...
This European Standard specifies requirements and test methods for the safety in use of power operated door, gate and barrier, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or...
This European Standard specifies requirements and test methods for the safety in use of power operated door, gate and barrier, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or...
002010-000000-000000
This part of IEC 60335 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase...