DS/EN 12978

Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 August 2009
Status: active
Page Count: 35
ICS Code (External structures): 91.090
scope:

1.1 General This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly persons, slow moving disabled persons and children who may be exposed to injury by power operated doors, gates and barriers, electrically powered from a public supply and intended for installation in areas in the reach of persons, and for which the main intended uses are giving safe access for goods and vehicles accompanied or driven by persons in industrial, commercial, public or residential premises. This standard also covers safety devices for commercial doors such as rolling shutters and rolling grilles when used as doors on retail premises which are mainly provided for the access of persons rather than vehicles or goods. Noise is generally not a relevant hazard for this type of machinary. This standard deals with all significant hazards listed in annex A and specifies requirements to eliminate or minimise them. This standard covers the requirements for electrical powered safety devices using mains supply provided for installation on or used in conjunction with powered doors in order to avoid hazardous situations which can be encountered when a door is used normally. The sensitive protective device is designed to give a change in the output signal switching device which may be used to provide protection for the person being at risk. It applies to ready to use sensitive protective device and integrated sensitive protective device (mounted on or connected to a power operated door in normal use). This standard only applies to door safety devices manufactured after the date of publication. 1.2 Exclusions This European Standard does not apply to protective equipment for installation on doors which are intended for a different use than the one described above such as: - lock gates and dock gates; - doors on lifts; - doors on vehicles; - doors mainly for the retention of animals; - theatre textile curtains; - railway barriers - barriers used solely for vehicles This standard does not apply to devices used only for the normal control and stopping, including emergency stopping,of power operated doors. This standard does not apply to safety equiptmnet or safety devices for use on machinary other than doors. This standard does not cover operation in environments where the electronicmagnetic disturbances are ouside the range of those specified in EN 61000-6-4 or for domestic garage doors those of EN 55014-2. This standard does not cover products to be used in potential explosive atmoshere or on armoured doors.

Document History

DS/EN 12978
August 6, 2009
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
1.1 General This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications,...
October 2, 2003
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly...
Industrial, commercial and garage doors and gates and pedestrian doorsets – Protective devices for power operated doors and gates – Requirements and test methods
This European Standard deals with all significant hazards, hazardous situations and events relevant to the power operation of industrial, commercial and garage doors, and gates when they are used as...
Industrial, commercial and garage doors and gates – Safety devices for power operated doors and gates – Requirements and test methods
This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN...
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly...
Advertisement