DSF/EN 12978/prA1

Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 5
ICS Code (External structures): 91.090
scope:

This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly persons, slow moving disabled persons and children who may be exposed to injury by power operated doors, gates and barriers, electrically powered from a public supply and intended for installation in areas in the reach of persons, and for which the main intended uses are giving safe access for goods and vehicles accompanied or driven by persons in industrial, commercial, public or residential premises.

Document History

August 6, 2009
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
1.1 General This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications,...
October 2, 2003
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly...
Industrial, commercial and garage doors and gates and pedestrian doorsets – Protective devices for power operated doors and gates – Requirements and test methods
This European Standard deals with all significant hazards, hazardous situations and events relevant to the power operation of industrial, commercial and garage doors, and gates when they are used as...
Industrial, commercial and garage doors and gates – Safety devices for power operated doors and gates – Requirements and test methods
This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN...
DSF/EN 12978/prA1
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly...
Advertisement