DSF/PREN 12978

Industrial, commercial and garage doors and gates and pedestrian doorsets – Protective devices for power operated doors and gates – Requirements and test methods

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard deals with all significant hazards, hazardous situations and events relevant to the power operation of industrial, commercial and garage doors, and gates when they are used as intended and under conditions of misuse which are reasonably foreseeable as identified in Clause 4. All lifetime phases of the machinery including transportation, assembly, dismantling, disabling and scrapping are considered by this standard. This standard does not deal with sensitive protective equipment using ultrasonic, radar, capacitive,inductive, passive infra-red and vision based technologies. For these types of equipment this standard can be used as a guide.

Document History

August 6, 2009
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
1.1 General This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications,...
October 2, 2003
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly...
DSF/PREN 12978
Industrial, commercial and garage doors and gates and pedestrian doorsets – Protective devices for power operated doors and gates – Requirements and test methods
This European Standard deals with all significant hazards, hazardous situations and events relevant to the power operation of industrial, commercial and garage doors, and gates when they are used as...
Industrial, commercial and garage doors and gates – Safety devices for power operated doors and gates – Requirements and test methods
This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN...
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly...
Advertisement