a) This Defence Standard (Def Stan) 02-317 Part 3 gives details of handling, maintenance records and issue of High Pressure GasCylinders manufactured to Def Stan 02-317 Part 2 prior to installation in a Vessel. b) It lays down the requirements and format for records which shall be...
017690-000000-000000 1 Scope 1.1 These requirements cover shut-off valves, with or without relief valve, that are for use on cylinders that comply with the specifications and charging and maintenance regulations of the U.S. Department of Transportation (DOT) or the corresponding...
This International Standard specifies minimum requirements for serially produced light-weight refillable gascylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be...
This International Standard specifies minimum requirements for serially produced light-weight refillable gascylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be...
This International Standard specifies minimum requirements for light-weight refillable gascylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The...
This commercial item description (CID) provides the acquisition requirements for the purchase of empty compressed gascylinders to be used for storage, transportation, and distribution of low pressure liquefied compressed gases including refrigerants, liquefied petroleum...
This International Standard specifies the requirements for the inspection, installation and requalification of high pressure cylinders, designed and manufactured in accordance with the requirements of ISO 11439, for the on-board storage of natural gas as a fuel for automotive...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders containing compressed gas, liquefied gas and mixtures thereof. It is...
a) This Defence Standard (Def Stan) 02-317 Part 2 gives the general requirements for the manufacture, inspection and testing of High Pressure (HP) Alloy Steel GasCylinders for the storage of HP gas. b) The manufacturing details for specific types and sizes of HP...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or tubes not exceeding a water capacity of 450 l containing compressed gas,...
This commercial item description (CID) covers one type of cylinder gage. The gage is used to measure engine cylinder bores for straightness, out of roundness, and taper diameters.
This standard is a product specification, giving performance requirements for fire safety cabinets used for storing pressurised gascylinders. It is applicable to cabinets with a total internal volume suitable to store pressurised gascylinders with a total volume not...
1.1 This practice covers information for the storage and use of LPG samples in standard cylinders of the type used in sampling method, Practice D1265 and floating piston cylinders used in sampling method, Practice D3700. 1.2 This practice is especially applicable when the LPG...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders containing compressed gas, liquefied gas and mixtures thereof. It is...
This standard sets performance requirements for structures designed to provide a safe, secure storage and/or dispensing area for ignitable liquids, for the storage of flammable and non-flammable compressed gases in cylinders and for the storage of combustible...
This Defence Standard (Def Stan) 02-317 Part 1 specifies the design parameters and material details of non-transportable High Pressure (HP) GasCylinders for the storage of HP gas.