DIN EN ISO 11439

Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles (ISO 11439:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 80
ICS Code (Fuel systems): 43.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service conditions do not cover external loadings that can arise from vehicle collisions, etc.

This International Standard covers cylinders of any seamless steel, seamless aluminium alloy or nonmetallic material construction, using any design or method or manufacture suitable for the specified service conditions. This International Standard does not cover cylinders of stainless steel. Although this standard uses 200 bar as a reference working pressure, other working pressures can be used.

Cylinders covered by this International Standard are designed Type 1, Type 2, Type 3 and Type 4.

Document History

March 1, 2022
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles (ISO 11439:2013 + Amd 1:2021) (includes Amendment :2021)
A description is not available for this item.
November 1, 2020
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles - Amendment 1 (ISO 11439:2013/DAM 1:2020); German and English version EN ISO 11439:2013/prA1:2020
A description is not available for this item.
DIN EN ISO 11439
September 1, 2013
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles (ISO 11439:2013)
This International Standard specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for...
June 1, 2001
Gas cylinders - High pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles (ISO 11439:2000); English version of DIN EN ISO 11439
A description is not available for this item.

References

Advertisement