DIN EN ISO 11120

Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 42
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and tempered seamless steel tubes of water capacities exceeding 150 l up to and including 3 000 l for compressed and liquefied gases exposed to extreme world-wide ambient temperatures, normally between -50 °C and +65 °C.

This International Standard is applicable to tubes with a maximum tensile strength, Rma, of less than 1 100 MPa. These tubes can be used alone or in batteries to equip trailers or multiple element gas containers (ISO modules or skids) for the transportation and distribution of compressed gases.

This International Standard is applicable to tubes having an opening at each end.

Document History

DIN EN ISO 11120
May 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable...
December 1, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (ISO 11120:1999/Amd.1:2013) (includes Amendment :2013)
Foreword   This document (EN ISO 11120:1999/A1:2013) has been prepared by Technical Committee ISO/TC 58 Gas cylinders in collaboration with Technical Committee CEN/TC 23 "Transportable gas cylinders"...
June 1, 1999
Refillable seamless steel tubes of water capacity between 150 l and 3 000 l - Design, construction and testing (ISO 11120:1999)
A description is not available for this item.

References

Advertisement