DIN EN ISO 11120

Refillable seamless steel tubes of water capacity between 150 l and 3 000 l - Design, construction and testing (ISO 11120:1999)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 1999
Status: inactive
Page Count: 32
ICS Code (Pressure vessels): 23.020.30

Document History

May 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable...
December 1, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (ISO 11120:1999/Amd.1:2013) (includes Amendment :2013)
Foreword   This document (EN ISO 11120:1999/A1:2013) has been prepared by Technical Committee ISO/TC 58 Gas cylinders in collaboration with Technical Committee CEN/TC 23 "Transportable gas cylinders"...
DIN EN ISO 11120
June 1, 1999
Refillable seamless steel tubes of water capacity between 150 l and 3 000 l - Design, construction and testing (ISO 11120:1999)
A description is not available for this item.

References

Advertisement