DIN EN ISO 11120

Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (ISO 11120:1999/Amd.1:2013) (includes Amendment :2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 6
ICS Code (Pressure vessels): 23.020.30
scope:

Foreword
 
This document (EN ISO 11120:1999/A1:2013) has been prepared by Technical Committee ISO/TC 58 Gas cylinders in collaboration with Technical Committee CEN/TC 23 "Transportable gas cylinders" the secretariat of which is held by BSI.
 
This Amendment to the European Standard EN ISO 11120:1999 shall be given the status of a national standard, either by publication of an identical text or by endorsement, at the latest by January 2014, and conflicting national standards shall be withdrawn at the latest by January 2014.
 
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CEN [and/or CENELEC] shall not be held responsible for identifying any or all such patent rights.
 
According to the CEN-CENELEC Internal Regulations, the national standards organizations of the following countries are bound to implement this European Standard: Austria, Belgium, Bulgaria, Croatia, Cyprus, Czech Republic, Denmark, Estonia, Finland, Former Yugoslav Republic of Macedonia, France, Germany, Greece, Hungary, Iceland, Ireland, Italy, Latvia, Lithuania, Luxembourg, Malta, Netherlands, Norway, Poland, Portugal, Romania, Slovakia, Slovenia, Spain, Sweden, Switzerland, Turkey and the United Kingdom.

Document History

May 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing (ISO 11120:2015)
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable...
DIN EN ISO 11120
December 1, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (ISO 11120:1999/Amd.1:2013) (includes Amendment :2013)
Foreword   This document (EN ISO 11120:1999/A1:2013) has been prepared by Technical Committee ISO/TC 58 Gas cylinders in collaboration with Technical Committee CEN/TC 23 "Transportable gas cylinders"...
June 1, 1999
Refillable seamless steel tubes of water capacity between 150 l and 3 000 l - Design, construction and testing (ISO 11120:1999)
A description is not available for this item.
Advertisement