DIN EN ISO 10893-5

Non-destructive testing of steel tubes - Part 5: Magnetic particle inspection of seamless and welded ferromagnetic steel tubes for the detection of surface imperfections (ISO 10893-5:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for magnetic particle inspection of seamless and welded ferromagnetic steel tubes for the detection of surface imperfections on the tube body and the end/bevel face at the ends.

For the tube body, it specifies requirements for the detection of surface imperfections on all or part of the outside surface of tubes. However, by agreement between the purchaser and manufacturer, it can be applicable to the inside surface over a limited length from the ends of tubes, dependent on the tube diameter.

In addition, this part of ISO 10893 can be used, as appropriate, to locate the position of external surface imperfections detected by another non-destructive testing method (e.g. ultrasonic) prior to dressing of the tube surface, and to ensure complete removal of the imperfection after dressing is complete.

For the end/bevel face at the ends of plain-end and beveled-end tubes, this part of ISO 10893 specifies requirements for the detection of laminar imperfections which can interfere with subsequent fabrication and inspection operations (e.g. welding and ultrasonic inspection of the welds).

This part of ISO 10893 is applicable to the detection of imperfections, other than laminar imperfections, on the end/bevel face. In this case, magnetization is applied in the direction essentially perpendicular to the orientation of the particular imperfections being detected.

It can also be applicable to the testing of hollow sections.

Document History

DIN EN ISO 10893-5
July 1, 2011
Non-destructive testing of steel tubes - Part 5: Magnetic particle inspection of seamless and welded ferromagnetic steel tubes for the detection of surface imperfections (ISO 10893-5:2011)
This part of ISO 10893 specifies requirements for magnetic particle inspection of seamless and welded ferromagnetic steel tubes for the detection of surface imperfections on the tube body and the...

References

Advertisement