ISO 10893-8

Non-destructive testing of steel tubes — Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections AMENDMENT 1: Change acceptance criteria

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

ISO 10893-8
May 1, 2020
Non-destructive testing of steel tubes — Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections AMENDMENT 1: Change acceptance criteria
A description is not available for this item.
April 1, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except...
Advertisement