ISO 10893-8

Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2011
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections

a) in the pipe body (full peripheral testing) of seamless and welded, except submerged arc-welded (SAW), steel tubes, or

b) in the area adjacent to the weld seam of welded steel tubes, and optionally

c) at the ends (full peripheral testing) of seamless and welded tubes.

This part of ISO 10893 can also be applicable to the testing of circular hollow sections.

NOTE For welded tubes, see ISO 10893-9 for an alternative test method for the detection of laminar imperfections in steel strip/plate prior to tube forming.

Document History

May 1, 2020
Non-destructive testing of steel tubes — Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections AMENDMENT 1: Change acceptance criteria
A description is not available for this item.
ISO 10893-8
April 1, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except...

References

Advertisement