1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: The CPVC fittings covered by this standard were covered previously in...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in Specification...
This document specifies requirements for elastomeric materials used in seals for supply pipes and fittings, ancillaries and valves at operating temperatures in general from -5 °C up to 50 °C and in special cases from -15 °C up to 50 °C, for the following: a) general applications (see Table...
This guide specifically addresses the design and installation of full-encirclement-ty
1.1 This guide specifically addresses the design and installation of full-encirclement-ty
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: The CPVC fittings covered by this standard were covered previously in...
Diese Norm gilt für Maße und Bezeichnungen von Einschraublöchern mit Rohrgewinde nach DIN EN ISO 228-1 und O-Ring-Dichtung an Rohrverschraubungen,
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: The CPVC fittings covered by this standard were covered previously in...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in Specification...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1-CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in Specification...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1-CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in Specification...
1.1 This guide specifically addresses the design and installation of full-encirclement-ty