This document describes the safety requirements for gas springs in accordance with ISO 11901-1, ISO 11901-3 and ISO 11901-4 intended for use in press tool and their correct installation instructions. The instructions and operating conditions described in Annex A help to...
This document specifies the dimensions in millimetres, of mounting base plates, of two-part mounting clamps, of flange mounts and front end supports intended for use in press tool together with gas springs in accordance with ISO 11901-1, ISO 11901-3 and ISO 11901-4. It also...
This document specifies additional test methods for routine analytical cigarette-smoking machines intended to check the conformity of these machines with ISO 3308 and ISO 20778. It only establishes additional test methods for smoking machines and does not deal with actual smoking, which is...
This standard describes the correct installation and safety considerations for nitrogen gas springs for use in large stamping dies in the automotive industry. The other parts of the series of standards VDI 3003 describe the different designs in...